Walsin Technology Corp. Surface Mount Chip Resistor, Ww20P Series, 0.1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin WW20PR100FTL

Description
Surface Mount Chip Resistor, WW20P Series, 0.1 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes
Description
Surface Mount Chip Resistor, WW20P Series, 0.1 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww20P Series, 0.1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin - 58Y7530 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww20P Series, 0.1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
58Y7530
Surface Mount Chip Resistor, Ww20P Series, 0.1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin 58Y7530
Surface Mount Chip Resistor, WW20P Series, 0.1 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW20P Series, 0.1 ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7530
Product Name Surface Mount Chip Resistor, Ww20P Series, 0.1 Ohm, 1 W, 1%, 200 V, 2010 [5025 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details