RES 0.005 OHM 1% 1W 1206 Product overview: WW12NR005FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.005 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WW12NR005FTL can be used for catalog matching and distributor lookup.
RES 0.005 OHM 1% 1W 1206
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 52-WW12NR005FTL | WW12NR005FTL |
| Product Name | 0.005 OHM 1W Resistor | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 (3216 Metric) | |
| Resistance Range | 0.0050 ohms | 0.0050 ohms |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |