Walsin Technology Corp. Surface Mount Chip Resistor, Ww10P Series, 0.43 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin WW10PR430FTL

Description
Surface Mount Chip Resistor, WW10P Series, 0.43 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, WW10P Series, 0.43 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Ww10P Series, 0.43 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin - 58Y7502 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Ww10P Series, 0.43 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
58Y7502
Surface Mount Chip Resistor, Ww10P Series, 0.43 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin 58Y7502
Surface Mount Chip Resistor, WW10P Series, 0.43 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WW10P Series, 0.43 ohm, 500 mW, 1%, 200 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58Y7502
Product Name Surface Mount Chip Resistor, Ww10P Series, 0.43 Ohm, 500 Mw, 1%, 200 V, 1210 [3225 Metric] Rohs Compliant Walsin
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers