WALSIN TECHNOLOGY CORP.
WTBL2012Z0U001PB -- BALUN
Walsin Technology Corp.
Balun
WTBL2012Z0U001PB
Description
BALUN 40MHZ-860MHZ 2012
Description
BALUN 40MHZ-860MHZ 2012
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
WTBL2012Z0U001PB |
|
Product Name
|
Balun |
|
Operating Frequency
|
40 to 860 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
1000 kbps
View Details
Technology
Bluetooth
Features
RoHS
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details