Walsin Technology Corp. Chip Resistor - Surface Mount WR12X5101FTL

Description
RES 5.1K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 5.1K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X5101FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X5101FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X5101FTLTR-ND
RES 5.1K OHM 1% 1/4W 1206

RES 5.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Res Thick Film 1206 5.1K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R - 883-WR12X5101FTL - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 5.1K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R
883-WR12X5101FTL
Res Thick Film 1206 5.1K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R 883-WR12X5101FTL
Res Thick Film 1206 5.1K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R

Res Thick Film 1206 5.1K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R

Supplier's Site
Res, 5K1, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 03AC4739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
03AC4739
Res, 5K1, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 03AC4739
RES, 5K1, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K1, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:5.1kohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-WR12X5101FTLTR-ND 883-WR12X5101FTL 03AC4739
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 5.1K Ohm 1% 0.25W(1/4W) ±100ppm/C Molded SMD Paper T/R Res, 5K1, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details