RES 18 OHM 1% 1/4W 1206
Surface Mount Chip Resistor, WR12 Series, 18 ohm, 250 mW, 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
RES 18 OHM 1% 1/4W 1206
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 1292-WR12X18R0FTLTR-ND | 58Y7445 | WR12X18R0FTL |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr12 Series, 18 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | |
| Resistance Range | 18 ohms | 18 ohms |