Walsin Technology Corp. Chip Resistor - Surface Mount WR12X1150FTL

Description
115 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
115 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR12X1150FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12X1150FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12X1150FTLTR-ND
115 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

115 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR12X1150FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12X1150FTL
Chip Resistor - Surface Mount WR12X1150FTL
RES 115 OHM 1% 1/4W 1206

RES 115 OHM 1% 1/4W 1206

Supplier's Site Datasheet
250mW Thick Film Resistors 200V ±100ppm/℃ ±1% -55℃~+155℃ 115Ω 1206 Chip Resistor - Surface Mount ROHS - 883-WR12X1150FTL - Utmel Electronic Limited
Hong Kong, China
250mW Thick Film Resistors 200V ±100ppm/℃ ±1% -55℃~+155℃ 115Ω 1206 Chip Resistor - Surface Mount ROHS
883-WR12X1150FTL
250mW Thick Film Resistors 200V ±100ppm/℃ ±1% -55℃~+155℃ 115Ω 1206 Chip Resistor - Surface Mount ROHS 883-WR12X1150FTL
250mW Thick Film Resistors 200V ±100ppm/℃ ±1% -55℃~+155℃ 115Ω 1206 Chip Resistor - Surface Mount ROHS

250mW Thick Film Resistors 200V ±100ppm/℃ ±1% -55℃~+155℃ 115Ω 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR12X1150FTLTR-ND WR12X1150FTL 883-WR12X1150FTL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount 250mW Thick Film Resistors 200V ±100ppm/℃ ±1% -55℃~+155℃ 115Ω 1206 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206
Resistance Range 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers