Walsin Technology Corp. 3.3 OHM 4W Resistor WR12W3R30FTL

Description
RES 3.3 OHM 1% 1/4W 1206 Product overview: WR12W3R30FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12W3R30FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.3 OHM 1% 1/4W 1206 Product overview: WR12W3R30FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12W3R30FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 OHM 4W Resistor - 52-WR12W3R30FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 OHM 4W Resistor
52-WR12W3R30FTL
3.3 OHM 4W Resistor 52-WR12W3R30FTL
RES 3.3 OHM 1% 1/4W 1206 Product overview: WR12W3R30FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12W3R30FTL can be used for catalog matching and distributor lookup.

RES 3.3 OHM 1% 1/4W 1206 Product overview: WR12W3R30FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR12W3R30FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR12W3R30FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR12W3R30FTLTR-ND
Chip Resistor - Surface Mount 1292-WR12W3R30FTLTR-ND
RES 3.3 OHM 1% 1/4W 1206

RES 3.3 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, 3R3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin - 02AC1776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin
02AC1776
Res, 3R3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin 02AC1776
RES, 3R3, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3R3, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:3.3ohm; Product Range:WR12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR12W3R30FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR12W3R30FTL
Chip Resistor - Surface Mount WR12W3R30FTL
RES 3.3 OHM 1% 1/4W 1206

RES 3.3 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WR12W3R30FTL 1292-WR12W3R30FTLTR-ND 02AC1776 WR12W3R30FTL
Product Name 3.3 OHM 4W Resistor Chip Resistor - Surface Mount Res, 3R3, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Temperature Coefficient -0.5000 ±ppm/°C 400 ±ppm/°C -0.5000 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details