Walsin Technology Corp. Chip Resistor - Surface Mount WR08X5600FTL

Description
RES 560 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 560 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X5600FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X5600FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X5600FTLTR-ND
RES 560 OHM 1% 1/8W 0805

RES 560 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR08X5600FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X5600FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR08X5600FTLDKR-ND
RES 560 OHM 1% 1/8W 0805

RES 560 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR08X5600FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X5600FTLCT-ND
Chip Resistor - Surface Mount 1292-WR08X5600FTLCT-ND
RES 560 OHM 1% 1/8W 0805

RES 560 OHM 1% 1/8W 0805

Buy Now Datasheet
Surface Mount Chip Resistor, Wr08 Series, 560 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 560 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7406
Surface Mount Chip Resistor, Wr08 Series, 560 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7406
Surface Mount Chip Resistor, WR08 Series, 560 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 560 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X5600FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X5600FTL
Chip Resistor - Surface Mount WR08X5600FTL
RES 560 OHM 1% 1/8W 0805

RES 560 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08X5600FTLTR-ND 58Y7406 WR08X5600FTL
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 560 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details