Walsin Technology Corp. Chip Resistor - Surface Mount WR08X391 JTL

Description
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Description
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The resistor with part number 03AC4579 is a 390-ohm thick film chip resistor in an 0805 case style, designed for general-purpose applications. It has a power rating of 0.125W (125mW) and a resistance tolerance of ±5%. The maximum operating voltage for this resistor is 150V, making it suitable for various electronic applications, including consumer electronics and telecommunications. The product is RoHS compliant and lead-free, ensuring it meets environmental standards. Its construction features a high-grade ceramic body with internal metal electrodes and a protective coating, contributing to its reliability and stability in performance.

Datasheet Summary
Powered by GS/AI

The resistor with part number 03AC4579 is a 390-ohm thick film chip resistor in an 0805 case style, designed for general-purpose applications. It has a power rating of 0.125W (125mW) and a resistance tolerance of ±5%. The maximum operating voltage for this resistor is 150V, making it suitable for various electronic applications, including consumer electronics and telecommunications. The product is RoHS compliant and lead-free, ensuring it meets environmental standards. Its construction features a high-grade ceramic body with internal metal electrodes and a protective coating, contributing to its reliability and stability in performance.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X391JTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X391JTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X391JTLTR-ND
390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

390 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Res, 390R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4579
Res, 390R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4579
RES, 390R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 390R, 5%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:390ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR08X391JTLTR-ND 03AC4579
Product Name Chip Resistor - Surface Mount Res, 390R, 5%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1614881-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 154000 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details