Walsin Technology Corp. Chip Resistor - Surface Mount WR08X36R0FTL

Description
RES 36 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 36 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X36R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X36R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X36R0FTLTR-ND
RES 36 OHM 1% 1/8W 0805

RES 36 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 36R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4570 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4570
Res, 36R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4570
RES, 36R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 36R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:36ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR08X36R0FTLTR-ND 03AC4570
Product Name Chip Resistor - Surface Mount Res, 36R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details