Walsin Technology Corp. Chip Resistor - Surface Mount WR08X3603FTL

Description
RES 360K OHM 1% 1/8W 0805
Request a Quote
Description
RES 360K OHM 1% 1/8W 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Walsin WR08 series resistor, part number 03AC4573, features a resistance value of 360 kΩ with a tolerance of ±1%. It is designed for a maximum power rating of 0.125 W (125 mW) and operates at a maximum voltage of 150 V. This thick film resistor is constructed with a high-grade ceramic body and is RoHS compliant, ensuring it meets environmental standards. The resistor's compact 0805 case style (2012 metric) contributes to reduced size in final equipment, making it suitable for applications in consumer electronics, computers, and telecommunications. The product is characterized by high reliability and stability, which can lower assembly costs and enhance overall equipment reliability.

Datasheet Summary
Powered by GS/AI

The Walsin WR08 series resistor, part number 03AC4573, features a resistance value of 360 kΩ with a tolerance of ±1%. It is designed for a maximum power rating of 0.125 W (125 mW) and operates at a maximum voltage of 150 V. This thick film resistor is constructed with a high-grade ceramic body and is RoHS compliant, ensuring it meets environmental standards. The resistor's compact 0805 case style (2012 metric) contributes to reduced size in final equipment, making it suitable for applications in consumer electronics, computers, and telecommunications. The product is characterized by high reliability and stability, which can lower assembly costs and enhance overall equipment reliability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X3603FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X3603FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X3603FTLTR-ND
RES 360K OHM 1% 1/8W 0805

RES 360K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 360K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4573
Res, 360K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4573
RES, 360K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:360kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 360K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:360kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 02AC1663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
02AC1663
Res, 360K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 02AC1663
RES, 360K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:360kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 360K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:360kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WR08X3603FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X3603FTL
Chip Resistor - Surface Mount WR08X3603FTL
RES 360K OHM 1% 1/8W 0805

RES 360K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08X3603FTLTR-ND 03AC4573 WR08X3603FTL
Product Name Chip Resistor - Surface Mount Res, 360K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details