Walsin Technology Corp. Chip Resistor - Surface Mount WR08X3003FTL

Description
RES 300K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 300K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X3003FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X3003FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X3003FTLTR-ND
RES 300K OHM 1% 1/8W 0805

RES 300K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - WR08X3003FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X3003FTL
Chip Resistor - Surface Mount WR08X3003FTL
RES 300K OHM 1% 1/8W 0805

RES 300K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr08 Series, 300 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7383 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 300 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7383
Surface Mount Chip Resistor, Wr08 Series, 300 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7383
Surface Mount Chip Resistor, WR08 Series, 300 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 300 kohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR08X3003FTLTR-ND WR08X3003FTL 58Y7383
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 300 Kohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details