Walsin Technology Corp. Chip Resistor - Surface Mount WR08X2400FTL

Description
RES 240 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 240 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X2400FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X2400FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X2400FTLTR-ND
RES 240 OHM 1% 1/8W 0805

RES 240 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 240R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4538
Res, 240R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4538
RES, 240R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 240R, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:240ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR08X2400FTLTR-ND 03AC4538
Product Name Chip Resistor - Surface Mount Res, 240R, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details