Walsin Technology Corp. Chip Resistor - Surface Mount WR08X22R0FTL

Description
RES 22 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 22 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X22R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X22R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X22R0FTLTR-ND
RES 22 OHM 1% 1/8W 0805

RES 22 OHM 1% 1/8W 0805

Buy Now Datasheet
22 OHM 8W Resistor - 52-WR08X22R0FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 8W Resistor
52-WR08X22R0FTL
22 OHM 8W Resistor 52-WR08X22R0FTL
RES 22 OHM 1% 1/8W 0805 Product overview: WR08X22R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X22R0FTL can be used for catalog matching and distributor lookup.

RES 22 OHM 1% 1/8W 0805 Product overview: WR08X22R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR08X22R0FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR08X22R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X22R0FTL
Chip Resistor - Surface Mount WR08X22R0FTL
RES 22 OHM 1% 1/8W 0805

RES 22 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr08 Series, 22 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin - 58Y7370 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr08 Series, 22 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
58Y7370
Surface Mount Chip Resistor, Wr08 Series, 22 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin 58Y7370
Surface Mount Chip Resistor, WR08 Series, 22 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR08 Series, 22 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1292-WR08X22R0FTLTR-ND 52-WR08X22R0FTL WR08X22R0FTL 58Y7370
Product Name Chip Resistor - Surface Mount 22 OHM 8W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr08 Series, 22 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details