Walsin Technology Corp. Chip Resistor - Surface Mount WR08X1602FTL

Description
RES 16K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 16K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08X1602FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08X1602FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08X1602FTLTR-ND
RES 16K OHM 1% 1/8W 0805

RES 16K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, 16K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 03AC4513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
03AC4513
Res, 16K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 03AC4513
RES, 16K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 16K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 02AC1601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
02AC1601
Res, 16K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 02AC1601
RES, 16K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 16K, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:16kohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WR08X1602FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08X1602FTL
Chip Resistor - Surface Mount WR08X1602FTL
RES 16K OHM 1% 1/8W 0805

RES 16K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR08X1602FTLTR-ND 03AC4513 WR08X1602FTL
Product Name Chip Resistor - Surface Mount Res, 16K, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers