RES 4.7 OHM 1% 1/8W 0805
Surface Mount Chip Resistor, WR08 Series, 4.7 ohm, 125 mW, 1%, 150 V, 0805 [2012 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1292-WR08W4R70FTLTR-ND | 58Y7342 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr08 Series, 4.7 Ohm, 125 Mw, 1%, 150 V, 0805 [2012 Metric] Rohs Compliant Walsin |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Resistance Range | 4.7 ohms |