Walsin Technology Corp. Chip Resistor - Surface Mount WR08W3R40FTL

Description
3.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
3.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR08W3R40FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR08W3R40FTLTR-ND
Chip Resistor - Surface Mount 1292-WR08W3R40FTLTR-ND
3.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.4 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR08W3R40FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR08W3R40FTL
Chip Resistor - Surface Mount WR08W3R40FTL
RES 3.4 OHM 1% 1/8W 0805

RES 3.4 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 3R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 02AC1560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
02AC1560
Res, 3R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 02AC1560
RES, 3R4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3R4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin - 02AC1559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
02AC1559
Res, 3R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin 02AC1559
RES, 3R4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3R4, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:3.4ohm; Product Range:WR08 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR08W3R40FTLTR-ND WR08W3R40FTL 02AC1560
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3R4, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 3.4 ohms 3.4 ohms 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details