1.47 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES 1.47M OHM 1% 1/8W 0805
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 1292-WR08W1474FTLTR-ND | WR08W1474FTL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 1 +/- % | 1 +/- % |