Walsin Technology Corp. Chip Resistor - Surface Mount WR06X9100FTL

Description
RES 910 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 910 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X9100FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X9100FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X9100FTLTR-ND
RES 910 OHM 1% 1/10W 0603

RES 910 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06X9100FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X9100FTL
Chip Resistor - Surface Mount WR06X9100FTL
RES 910 OHM 1% 1/10W 0603

RES 910 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 910R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4467
Res, 910R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4467
RES, 910R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 910R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:910ohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06X9100FTLTR-ND WR06X9100FTL 03AC4467
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 910R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 910 ohms 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details