Walsin Technology Corp. 82 OHM 10W Resistor WR06X82R0FTL

Description
RES 82 OHM 1% 1/10W 0603 Product overview: WR06X82R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X82R0FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 82 OHM 1% 1/10W 0603 Product overview: WR06X82R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X82R0FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82 OHM 10W Resistor - 52-WR06X82R0FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82 OHM 10W Resistor
52-WR06X82R0FTL
82 OHM 10W Resistor 52-WR06X82R0FTL
RES 82 OHM 1% 1/10W 0603 Product overview: WR06X82R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X82R0FTL can be used for catalog matching and distributor lookup.

RES 82 OHM 1% 1/10W 0603 Product overview: WR06X82R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 82 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X82R0FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR06X82R0FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X82R0FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X82R0FTLTR-ND
RES 82 OHM 1% 1/10W 0603

RES 82 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06X82R0FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X82R0FTL
Chip Resistor - Surface Mount WR06X82R0FTL
RES 82 OHM 1% 1/10W 0603

RES 82 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr06 Series, 82 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 82 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7327
Surface Mount Chip Resistor, Wr06 Series, 82 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7327
Surface Mount Chip Resistor, WR06 Series, 82 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 82 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-WR06X82R0FTL 1292-WR06X82R0FTLTR-ND WR06X82R0FTL 58Y7327
Product Name 82 OHM 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr06 Series, 82 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 82 ohms 82 ohms 82 ohms
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details