Walsin Technology Corp. Chip Resistor - Surface Mount WR06X8203FTL

Description
RES 820K OHM 1% 1/10W 0603
Request a Quote
Description
RES 820K OHM 1% 1/10W 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR06 Series Surface Mount Chip Resistor has a resistance value of 820 kΩ and a power rating of 100 mW. It features a tolerance of 1% and a maximum operating voltage of 75 V. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. It is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. The dimensions of the resistor are 1.60 mm x 0.80 mm (0603 metric). This component is designed for high reliability and stability, making it ideal for applications in consumer electronics, computers, and telecommunications.

Datasheet Summary
Powered by GS/AI

The WR06 Series Surface Mount Chip Resistor has a resistance value of 820 kΩ and a power rating of 100 mW. It features a tolerance of 1% and a maximum operating voltage of 75 V. This resistor is constructed with a high-grade ceramic body and utilizes a laser-trimmed resistive layer for precise resistance values. It is RoHS compliant and lead-free, making it suitable for environmentally conscious designs. The dimensions of the resistor are 1.60 mm x 0.80 mm (0603 metric). This component is designed for high reliability and stability, making it ideal for applications in consumer electronics, computers, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X8203FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X8203FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X8203FTLTR-ND
RES 820K OHM 1% 1/10W 0603

RES 820K OHM 1% 1/10W 0603

Buy Now Datasheet
Surface Mount Chip Resistor, Wr06 Series, 820 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7331 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 820 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7331
Surface Mount Chip Resistor, Wr06 Series, 820 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7331
Surface Mount Chip Resistor, WR06 Series, 820 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 820 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR06X8203FTLTR-ND 58Y7331
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr06 Series, 820 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details