Walsin Technology Corp. Chip Resistor - Surface Mount WR06X6493FTL

Description
649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The resistor is a 649 kΩ thick film component with a tolerance of ±1% and a power rating of 0.1 W, designed in a 0603 case style (1608 metric). It operates at a maximum voltage of 75 V and is constructed with a high-grade ceramic body, featuring internal metal electrodes and a resistive paste that is laser-trimmed to achieve the specified resistance value. This product is RoHS compliant and lead-free, making it suitable for various applications, including consumer electronics, computer systems, and telecommunications. The resistor is characterized by high reliability and stability, contributing to lower assembly costs and enhanced equipment reliability.

Datasheet Summary
Powered by GS/AI

The resistor is a 649 kΩ thick film component with a tolerance of ±1% and a power rating of 0.1 W, designed in a 0603 case style (1608 metric). It operates at a maximum voltage of 75 V and is constructed with a high-grade ceramic body, featuring internal metal electrodes and a resistive paste that is laser-trimmed to achieve the specified resistance value. This product is RoHS compliant and lead-free, making it suitable for various applications, including consumer electronics, computer systems, and telecommunications. The resistor is characterized by high reliability and stability, contributing to lower assembly costs and enhanced equipment reliability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X6493FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X6493FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X6493FTLTR-ND
649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

649 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06X6493FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X6493FTL
Chip Resistor - Surface Mount WR06X6493FTL
RES 649K OHM 1% 1/10W 0603

RES 649K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 649K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4420
Res, 649K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4420
RES, 649K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 649K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:649kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06X6493FTLTR-ND WR06X6493FTL 03AC4420
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 649K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers