Walsin Technology Corp. Chip Resistor - Surface Mount WR06X5602FTL

Description
RES 56K OHM 1% 1/10W 0603
Request a Quote
Description
RES 56K OHM 1% 1/10W 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR06 Series Surface Mount Chip Resistor, part number 58Y7317, features a resistance value of 56 kΩ with a power rating of 100 mW and a tolerance of 1%. It operates at a maximum voltage of 75 V and is housed in a compact 0603 (1608 metric) package. This resistor is RoHS compliant, ensuring it meets environmental standards for lead-free components. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, which contributes to its reliability and stability. Suitable applications include consumer electronics, computer systems, and telecommunications.

Datasheet Summary
Powered by GS/AI

The WR06 Series Surface Mount Chip Resistor, part number 58Y7317, features a resistance value of 56 kΩ with a power rating of 100 mW and a tolerance of 1%. It operates at a maximum voltage of 75 V and is housed in a compact 0603 (1608 metric) package. This resistor is RoHS compliant, ensuring it meets environmental standards for lead-free components. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, which contributes to its reliability and stability. Suitable applications include consumer electronics, computer systems, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X5602FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X5602FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X5602FTLTR-ND
RES 56K OHM 1% 1/10W 0603

RES 56K OHM 1% 1/10W 0603

Buy Now Datasheet
10W Resistor - 52-WR06X5602FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-WR06X5602FTL
10W Resistor 52-WR06X5602FTL
RES 56K OHM 1% 1/10W 0603 Product overview: WR06X5602FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X5602FTL can be used for catalog matching and distributor lookup.

RES 56K OHM 1% 1/10W 0603 Product overview: WR06X5602FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X5602FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr06 Series, 56 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 56 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7317
Surface Mount Chip Resistor, Wr06 Series, 56 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7317
Surface Mount Chip Resistor, WR06 Series, 56 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 56 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-WR06X5602FTLTR-ND 52-WR06X5602FTL 58Y7317
Product Name Chip Resistor - Surface Mount 10W Resistor Surface Mount Chip Resistor, Wr06 Series, 56 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details