Walsin Technology Corp. Chip Resistor - Surface Mount WR06X5601FTL

Description
RES 5.6K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 5.6K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X5601FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X5601FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X5601FTLTR-ND
RES 5.6K OHM 1% 1/10W 0603

RES 5.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X5601FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X5601FTLCT-ND
Chip Resistor - Surface Mount 1292-WR06X5601FTLCT-ND
RES 5.6K OHM 1% 1/10W 0603

RES 5.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X5601FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X5601FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR06X5601FTLDKR-ND
RES 5.6K OHM 1% 1/10W 0603

RES 5.6K OHM 1% 1/10W 0603

Buy Now Datasheet
10W Resistor - 52-WR06X5601FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-WR06X5601FTL
10W Resistor 52-WR06X5601FTL
RES 5.6K OHM 1% 1/10W 0603 Product overview: WR06X5601FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X5601FTL can be used for catalog matching and distributor lookup.

RES 5.6K OHM 1% 1/10W 0603 Product overview: WR06X5601FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X5601FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr06 Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7316 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7316
Surface Mount Chip Resistor, Wr06 Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7316
Surface Mount Chip Resistor, WR06 Series, 5.6 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 5.6 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X5601FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X5601FTL
Chip Resistor - Surface Mount WR06X5601FTL
RES 5.6K OHM 1% 1/10W 0603

RES 5.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1292-WR06X5601FTLTR-ND 52-WR06X5601FTL 58Y7316 WR06X5601FTL
Product Name Chip Resistor - Surface Mount 10W Resistor Surface Mount Chip Resistor, Wr06 Series, 5.6 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers