The Res, 52K3, 1%, 0.1W, 0603 Thick Film resistor is part of the WR06 series and features a resistance value of 52.3 kΩ with a tolerance of ±1%. It has a power rating of 100 mW and a maximum operating voltage of 75V. The resistor is constructed using a high-grade ceramic body and a thick film resistive element, ensuring high reliability and stability. It is RoHS compliant and lead-free, making it suitable for various applications, including consumer electronics, computer applications, and telecommunications. The compact 0603 case style contributes to reduced size in final equipment designs.
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES, 52K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:52.3kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1292-WR06X5232FTLTR-ND | 03AC4386 |
| Product Name | Chip Resistor - Surface Mount | Res, 52K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 1 +/- % | 1 +/- % |