Walsin Technology Corp. Chip Resistor - Surface Mount WR06X3002FTL

Description
RES 30K OHM 1% 1/10W 0603
Request a Quote
Description
RES 30K OHM 1% 1/10W 0603
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The resistor is a 30K ohm thick film component with a tolerance of ±1% and a power rating of 0.1W (100mW). It is housed in a 0603 case style, which measures 1.6mm x 0.8mm. The maximum operating voltage for this resistor is 50V, making it suitable for low-power applications. It is RoHS compliant and lead-free, ensuring it meets environmental standards. The construction features a high-grade ceramic body with internal metal electrodes and a protective coating, enhancing reliability and stability. This resistor is appropriate for use in consumer electronics, computer applications, and telecommunications.

Datasheet Summary
Powered by GS/AI

The resistor is a 30K ohm thick film component with a tolerance of ±1% and a power rating of 0.1W (100mW). It is housed in a 0603 case style, which measures 1.6mm x 0.8mm. The maximum operating voltage for this resistor is 50V, making it suitable for low-power applications. It is RoHS compliant and lead-free, ensuring it meets environmental standards. The construction features a high-grade ceramic body with internal metal electrodes and a protective coating, enhancing reliability and stability. This resistor is appropriate for use in consumer electronics, computer applications, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X3002FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3002FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X3002FTLTR-ND
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X3002FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3002FTLCT-ND
Chip Resistor - Surface Mount 1292-WR06X3002FTLCT-ND
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X3002FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X3002FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR06X3002FTLDKR-ND
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Buy Now Datasheet
10W Resistor - 52-WR06X3002FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-WR06X3002FTL
10W Resistor 52-WR06X3002FTL
RES 30K OHM 1% 1/10W 0603 Product overview: WR06X3002FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X3002FTL can be used for catalog matching and distributor lookup.

RES 30K OHM 1% 1/10W 0603 Product overview: WR06X3002FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X3002FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 30K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 02AC1340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
02AC1340
Res, 30K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 02AC1340
RES, 30K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30kohm; Product Range:WR06 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 30K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30kohm; Product Range:WR06 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR06X3002FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X3002FTL
Chip Resistor - Surface Mount WR06X3002FTL
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1292-WR06X3002FTLTR-ND 52-WR06X3002FTL 02AC1340 WR06X3002FTL
Product Name Chip Resistor - Surface Mount 10W Resistor Res, 30K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2263FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details