RES 3K OHM 1% 1/10W 0603 Product overview: WR06X3001FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X3001FTL can be used for catalog matching and distributor lookup.
RES 3K OHM 1% 1/10W 0603
RES 3K OHM 1% 1/10W 0603
RES 3K OHM 1% 1/10W 0603
RES, 3K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3kohm; Product Range:WR06 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES 3K OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WR06X3001FTL | 1292-WR06X3001FTLTR-ND | 02AC1338 | WR06X3001FTL |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount | Res, 3K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | 0603 | |
| Resistance Range | 3000 ohms | 3000 ohms | 3000 ohms | |
| Operating DC Voltage | 75 volts | 50 volts | ||
| Operating AC Voltage | 75 volts | 50 volts |