Walsin Technology Corp. Chip Resistor - Surface Mount WR06X2201FTL

Description
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X2201FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X2201FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X2201FTLTR-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X2201FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X2201FTLCT-ND
Chip Resistor - Surface Mount 1292-WR06X2201FTLCT-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR06X2201FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X2201FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR06X2201FTLDKR-ND
2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06X2201FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X2201FTL
Chip Resistor - Surface Mount WR06X2201FTL
RES 2.2K OHM 1% 1/10W 0603

RES 2.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr06 Series, 2.2 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7285 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr06 Series, 2.2 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7285
Surface Mount Chip Resistor, Wr06 Series, 2.2 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7285
Surface Mount Chip Resistor, WR06 Series, 2.2 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR06 Series, 2.2 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06X2201FTLTR-ND WR06X2201FTL 58Y7285
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr06 Series, 2.2 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details