Walsin Technology Corp. Chip Resistor - Surface Mount WR06X1432FTL

Description
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Description
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor part number 03AC4188 is a 14.3 kΩ thick film resistor with a 1% tolerance and a power rating of 0.1W, designed in a 0603 case style (1608 metric). It is suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor features a maximum operating voltage of 75V and is RoHS compliant, indicating it is lead-free and environmentally friendly. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, ensuring reliability and stability in performance. This component is ideal for engineers looking for compact, reliable resistors for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Resistor part number 03AC4188 is a 14.3 kΩ thick film resistor with a 1% tolerance and a power rating of 0.1W, designed in a 0603 case style (1608 metric). It is suitable for applications in consumer electronics, computer systems, and telecommunications. The resistor features a maximum operating voltage of 75V and is RoHS compliant, indicating it is lead-free and environmentally friendly. The construction includes a high-grade ceramic body with internal metal electrodes and a protective coating, ensuring reliability and stability in performance. This component is ideal for engineers looking for compact, reliable resistors for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR06X1432FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06X1432FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06X1432FTLTR-ND
14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

14.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06X1432FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06X1432FTL
Chip Resistor - Surface Mount WR06X1432FTL
RES 14.3K OHM 1% 1/10W 0603

RES 14.3K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 14K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4188 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4188
Res, 14K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4188
RES, 14K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 14K3, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:14.3kohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR06X1432FTLTR-ND WR06X1432FTL 03AC4188
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 14K3, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details