RES 100 OHM 1% 1/10W 0603 Product overview: WR06X1000FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06X1000FTL can be used for catalog matching and distributor lookup.
WR06 Series 100 Ohm ¦1% 1/10 W 0603 SMT Thick Film Chip Resistor
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Surface Mount Chip Resistor, WR06 Series, 100 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
RES 100 OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WR06X1000FTL | WR06X1000FTL | 1292-WR06X1000FTLDKR-ND | 58Y7256 | WR06X1000FTL |
| Product Name | 100 OHM 10W Resistor | WR06 Series 100 Ohm ¦1% 1/10 W 0603 SMT Thick Film Chip Resistor | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr06 Series, 100 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | ||
| Operating DC Voltage | 75 volts | ||||
| Operating AC Voltage | 75 volts |