Walsin Technology Corp. 10W Resistor WR06W5104FTL

Description
RES 5.1M OHM 1% 1/10W 0603 Product overview: WR06W5104FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W5104FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5.1M OHM 1% 1/10W 0603 Product overview: WR06W5104FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W5104FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-WR06W5104FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-WR06W5104FTL
10W Resistor 52-WR06W5104FTL
RES 5.1M OHM 1% 1/10W 0603 Product overview: WR06W5104FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W5104FTL can be used for catalog matching and distributor lookup.

RES 5.1M OHM 1% 1/10W 0603 Product overview: WR06W5104FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W5104FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR06W5104FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR06W5104FTLTR-ND
Chip Resistor - Surface Mount 1292-WR06W5104FTLTR-ND
RES 5.1M OHM 1% 1/10W 0603

RES 5.1M OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - WR06W5104FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR06W5104FTL
Chip Resistor - Surface Mount WR06W5104FTL
RES 5.1M OHM 1% 1/10W 0603

RES 5.1M OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 5M1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin - 03AC4130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
03AC4130
Res, 5M1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin 03AC4130
RES, 5M1, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1Mohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5M1, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:5.1Mohm; Product Range:WR06 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-WR06W5104FTL 1292-WR06W5104FTLTR-ND WR06W5104FTL 03AC4130
Product Name 10W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 5M1, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Walsin
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603
Resistance Range 5.10E6 ohms 0.0051 ohms 5.10E6 ohms
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details