RES 10M OHM 1% 1/10W 0603 Product overview: WR06W1005FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR06W1005FTL can be used for catalog matching and distributor lookup.
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES 10M OHM 1% 1/10W 0603
RES 10M OHM 1% 1/10W 0603
RES 10M OHM 1% 1/10W 0603
Surface Mount Chip Resistor, WR06 Series, 10 Mohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-WR06W1005FTL | 1292-WR06W1005FTLTR-ND | WR06W1005FTL | 58Y7246 |
| Product Name | 10W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr06 Series, 10 Mohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Walsin |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Resistance Range | 1.00E7 ohms | 1.00E7 ohms | ||
| Operating DC Voltage | 75 volts | |||
| Operating AC Voltage | 75 volts |