Walsin Technology Corp. Chip Resistor - Surface Mount WR04X8251FTL

Description
8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X8251FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X8251FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X8251FTLTR-ND
8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X8251FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X8251FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X8251FTLCT-ND
RES 8.25K OHM 1% 1/16W 0402

RES 8.25K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X8251FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X8251FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X8251FTLDKR-ND
RES 8.25K OHM 1% 1/16W 0402

RES 8.25K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X8251FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X8251FTL
Chip Resistor - Surface Mount WR04X8251FTL
RES 8.25K OHM 1% 1/16W 0402

RES 8.25K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 8K25, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1115
Res, 8K25, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1115
RES, 8K25, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.25kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K25, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.25kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC1114
Res, 8K25, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC1114
RES, 8K25, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.25kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K25, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.25kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X8251FTLTR-ND WR04X8251FTL 02AC1115
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 8K25, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details