Walsin Technology Corp. Chip Resistor - Surface Mount WR04X6980FTL

Description
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X6980FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X6980FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X6980FTLTR-ND
698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

698 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
698 OHM 16W Resistor - 52-WR04X6980FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
698 OHM 16W Resistor
52-WR04X6980FTL
698 OHM 16W Resistor 52-WR04X6980FTL
RES 698 OHM 1% 1/16W 0402 Product overview: WR04X6980FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 698 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 698 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X6980FTL can be used for catalog matching and distributor lookup.

RES 698 OHM 1% 1/16W 0402 Product overview: WR04X6980FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 698 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 698 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X6980FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4097
Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4097
RES, 698R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:698ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 698R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:698ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WR04X6980FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X6980FTL
Chip Resistor - Surface Mount WR04X6980FTL
RES 698 OHM 1% 1/16W 0402

RES 698 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1292-WR04X6980FTLTR-ND 52-WR04X6980FTL 03AC4097 WR04X6980FTL
Product Name Chip Resistor - Surface Mount 698 OHM 16W Resistor Res, 698R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Resistance Range 698 ohms 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details