Walsin Technology Corp. 60.4 OHM 16W Resistor WR04X60R4FTL

Description
RES 60.4 OHM 1% 1/16W 0402 Product overview: WR04X60R4FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X60R4FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 60.4 OHM 1% 1/16W 0402 Product overview: WR04X60R4FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X60R4FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60.4 OHM 16W Resistor - 52-WR04X60R4FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60.4 OHM 16W Resistor
52-WR04X60R4FTL
60.4 OHM 16W Resistor 52-WR04X60R4FTL
RES 60.4 OHM 1% 1/16W 0402 Product overview: WR04X60R4FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X60R4FTL can be used for catalog matching and distributor lookup.

RES 60.4 OHM 1% 1/16W 0402 Product overview: WR04X60R4FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60.4 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 60.4 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X60R4FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR04X60R4FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X60R4FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X60R4FTLTR-ND
60.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

60.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X60R4FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X60R4FTL
Chip Resistor - Surface Mount WR04X60R4FTL
RES 60.4 OHM 1% 1/16W 0402

RES 60.4 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 60R4, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60R4, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4089
Res, 60R4, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4089
RES, 60R4, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 60R4, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:60.4ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-WR04X60R4FTL 1292-WR04X60R4FTLTR-ND WR04X60R4FTL 03AC4089
Product Name 60.4 OHM 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 60R4, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms 60.4 ohms
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details