SMT Thick Film Chip Resistor 0402 Case 3.3K Ohm 1%
RES 3.3K OHM 1% 1/16W 0402 Product overview: WR04X3301FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X3301FTL can be used for catalog matching and distributor lookup.
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
3.3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Surface Mount Chip Resistor, WR04 Series, 3.3 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
RES 3.3K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WR04X3301FTL | 52-WR04X3301FTL | 1292-WR04X3301FTLCT-ND | 58Y7219 | WR04X3301FTL |
| Product Name | SMT Thick Film Chip Resistor 0402 Case 3.3K Ohm 1% | 16W Resistor | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr04 Series, 3.3 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402 (1005 Metric) | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Resistance Range | 3300 ohms | 3300 ohms | |||
| Operating DC Voltage | 50 volts |