Walsin Technology Corp. 16W Resistor WR04X3241FTL

Description
RES 3.24K OHM 1% 1/16W 0402 Product overview: WR04X3241FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X3241FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 3.24K OHM 1% 1/16W 0402 Product overview: WR04X3241FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X3241FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16W Resistor - 52-WR04X3241FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-WR04X3241FTL
16W Resistor 52-WR04X3241FTL
RES 3.24K OHM 1% 1/16W 0402 Product overview: WR04X3241FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X3241FTL can be used for catalog matching and distributor lookup.

RES 3.24K OHM 1% 1/16W 0402 Product overview: WR04X3241FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X3241FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR04X3241FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X3241FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X3241FTLTR-ND
3.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

3.24 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X3241FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X3241FTL
Chip Resistor - Surface Mount WR04X3241FTL
RES 3.24K OHM 1% 1/16W 0402

RES 3.24K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 3K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0972
Res, 3K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0972
RES, 3K24, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.24kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 3K24, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.24kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-WR04X3241FTL 1292-WR04X3241FTLTR-ND WR04X3241FTL 02AC0972
Product Name 16W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K24, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 3240 ohms 3240 ohms 3240 ohms
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details