Walsin Technology Corp. SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1% WR04X2552FTL

Description
SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1%
Request a Quote Datasheet
Description
SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1% - WR04X2552FTL - ASAP Semiconductor LLC
Anaheim, CA, United States
SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1%
WR04X2552FTL
SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1% WR04X2552FTL
SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1%

SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1%

Supplier's Site
16W Resistor - 52-WR04X2552FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-WR04X2552FTL
16W Resistor 52-WR04X2552FTL
RES 25.5K OHM 1% 1/16W 0402 Product overview: WR04X2552FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2552FTL can be used for catalog matching and distributor lookup.

RES 25.5K OHM 1% 1/16W 0402 Product overview: WR04X2552FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2552FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2552FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2552FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X2552FTLTR-ND
25.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

25.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 25K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4036
Res, 25K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4036
RES, 25K5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:25.5kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 25K5, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:25.5kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WR04X2552FTL 52-WR04X2552FTL 1292-WR04X2552FTLTR-ND 03AC4036
Product Name SMT Thick Film Chip Resistor 0402 Case 25.5K Ohm 1% 16W Resistor Chip Resistor - Surface Mount Res, 25K5, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Resistance Range 25500 ohms 25500 ohms
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details