Walsin Technology Corp. Chip Resistor - Surface Mount WR04X2200FTL

Description
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote
Description
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor WR04 Series, with a resistance value of 220 Ohms, is designed for applications requiring high reliability and stability. It has a power rating of 62.5 mW and a tolerance of 1%, making it suitable for precise electronic circuits. The maximum operating voltage is 50 V, and it is RoHS compliant, ensuring it meets environmental standards. The resistor is constructed with a high-grade ceramic body and features a protective coating, which enhances its durability. Its compact size of 0402 (1005 metric) allows for reduced space in final equipment designs, making it ideal for consumer electronics, computer applications, and telecommunications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor WR04 Series, with a resistance value of 220 Ohms, is designed for applications requiring high reliability and stability. It has a power rating of 62.5 mW and a tolerance of 1%, making it suitable for precise electronic circuits. The maximum operating voltage is 50 V, and it is RoHS compliant, ensuring it meets environmental standards. The resistor is constructed with a high-grade ceramic body and features a protective coating, which enhances its durability. Its compact size of 0402 (1005 metric) allows for reduced space in final equipment designs, making it ideal for consumer electronics, computer applications, and telecommunications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X2200FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2200FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04X2200FTLCT-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2200FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2200FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X2200FTLTR-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04X2200FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X2200FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04X2200FTLDKR-ND
220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

220 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
220 OHM 16W Resistor - 52-WR04X2200FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 16W Resistor
52-WR04X2200FTL
220 OHM 16W Resistor 52-WR04X2200FTL
RES 220 OHM 1% 1/16W 0402 Product overview: WR04X2200FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2200FTL can be used for catalog matching and distributor lookup.

RES 220 OHM 1% 1/16W 0402 Product overview: WR04X2200FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X2200FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr04 Series, 220 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr04 Series, 220 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7206
Surface Mount Chip Resistor, Wr04 Series, 220 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7206
Surface Mount Chip Resistor, WR04 Series, 220 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR04 Series, 220 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1292-WR04X2200FTLCT-ND 52-WR04X2200FTL 58Y7206
Product Name Chip Resistor - Surface Mount 220 OHM 16W Resistor Surface Mount Chip Resistor, Wr04 Series, 220 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers