Walsin Technology Corp. Chip Resistor - Surface Mount WR04X1802FTL

Description
RES 18K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 18K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X1802FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1802FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X1802FTLTR-ND
RES 18K OHM 1% 1/16W 0402

RES 18K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - WR04X1802FTL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR04X1802FTL
Chip Resistor - Surface Mount WR04X1802FTL
RES 18K OHM 1% 1/16W 0402

RES 18K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7198 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7198
Surface Mount Chip Resistor, Wr04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7198
Surface Mount Chip Resistor, WR04 Series, 18 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR04 Series, 18 kohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR04X1802FTLTR-ND WR04X1802FTL 58Y7198
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr04 Series, 18 Kohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details