Walsin Technology Corp. Chip Resistor - Surface Mount WR04X1602FTL

Description
RES 16K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 16K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR04X1602FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04X1602FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04X1602FTLTR-ND
RES 16K OHM 1% 1/16W 0402

RES 16K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 16K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 03AC4006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
03AC4006
Res, 16K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 03AC4006
RES, 16K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 16K, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:16kohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1292-WR04X1602FTLTR-ND 03AC4006
Product Name Chip Resistor - Surface Mount Res, 16K, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details