RES 15 OHM 1% 1/16W 0402 Product overview: WR04X15R0FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04X15R0FTL can be used for catalog matching and distributor lookup.
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
RES 15 OHM 1% 1/16W 0402
Surface Mount Chip Resistor, WR04 Series, 15 ohm, 62.5 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-WR04X15R0FTL | 1292-WR04X15R0FTLDKR-ND | WR04X15R0FTL | 58Y7191 |
| Product Name | 15 OHM 16W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Wr04 Series, 15 Ohm, 62.5 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | |
| Operating DC Voltage | 50 volts | |||
| Operating AC Voltage | 50 volts |