RES 4.7M OHM 1% 1/16W 0402
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 4.7MΩ 0402 Chip Resistor - Surface Mount ROHS
RES 4.7M OHM 1% 1/16W 0402
RES, 4M7, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7Mohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1292-WR04W4704FTLTR-ND | 883-WR04W4704FTL | WR04W4704FTL | 03AC3978 |
| Product Name | Chip Resistor - Surface Mount | 50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 4.7MΩ 0402 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount | Res, 4M7, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |