Walsin Technology Corp. 2 OHM 16W Resistor WR04W2R00FTL

Description
RES 2 OHM 1% 1/16W 0402 Product overview: WR04W2R00FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04W2R00FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2 OHM 1% 1/16W 0402 Product overview: WR04W2R00FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04W2R00FTL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 OHM 16W Resistor - 52-WR04W2R00FTL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 OHM 16W Resistor
52-WR04W2R00FTL
2 OHM 16W Resistor 52-WR04W2R00FTL
RES 2 OHM 1% 1/16W 0402 Product overview: WR04W2R00FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04W2R00FTL can be used for catalog matching and distributor lookup.

RES 2 OHM 1% 1/16W 0402 Product overview: WR04W2R00FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WR04W2R00FTL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1292-WR04W2R00FTLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04W2R00FTLTR-ND
Chip Resistor - Surface Mount 1292-WR04W2R00FTLTR-ND
2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04W2R00FTLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04W2R00FTLDKR-ND
Chip Resistor - Surface Mount 1292-WR04W2R00FTLDKR-ND
RES 2 OHM 1% 1/16W 0402

RES 2 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR04W2R00FTLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR04W2R00FTLCT-ND
Chip Resistor - Surface Mount 1292-WR04W2R00FTLCT-ND
RES 2 OHM 1% 1/16W 0402

RES 2 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 2R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin - 02AC0845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
02AC0845
Res, 2R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin 02AC0845
RES, 2R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2R, 1%, 0.0625W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2ohm; Product Range:WR04 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:62.5mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-WR04W2R00FTL 1292-WR04W2R00FTLTR-ND 02AC0845
Product Name 2 OHM 16W Resistor Chip Resistor - Surface Mount Res, 2R, 1%, 0.0625W, 0402, Thick Film; Resistor Case Style Walsin
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402
Resistance Range 2 ohms 2 ohms 2 ohms
Temperature Coefficient -0.5000 ±ppm/°C 400 ±ppm/°C
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details