WALSIN TECHNOLOGY CORP.
WR02X6201FAL -- CHIP RESISTOR - SURFACE MOUNT
Walsin Technology Corp.
Chip Resistor - Surface Mount
WR02X6201FAL
Description
RES 6.2K OHM 1% 0201
Description
RES 6.2K OHM 1% 0201
Technical Specifications
|
Product Category
|
Chip Resistors |
|
Product Number
|
WR02X6201FAL |
|
Product Name
|
Chip Resistor - Surface Mount |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
0.0020 ohms
Power Rating
4 watts
View Details
2 suppliers
Technology / Construction
Polymer
Chip Resistor Package Size
0805
Resistance Range
10 ohms
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Packing Method
Tape Reel
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
2 suppliers