Walsin Technology Corp. Chip Resistor - Surface Mount WR02X3482FAL

Description
34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X3482FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X3482FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X3482FALTR-ND
34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

34.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 34.8kΩ 0201 Chip Resistor - Surface Mount ROHS - 883-WR02X3482FAL - Utmel Electronic Limited
Hong Kong, China
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 34.8kΩ 0201 Chip Resistor - Surface Mount ROHS
883-WR02X3482FAL
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 34.8kΩ 0201 Chip Resistor - Surface Mount ROHS 883-WR02X3482FAL
50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 34.8kΩ 0201 Chip Resistor - Surface Mount ROHS

50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 34.8kΩ 0201 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - WR02X3482FAL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR02X3482FAL
Chip Resistor - Surface Mount WR02X3482FAL
RES 34.8K OHM 1% 1/20W 0201

RES 34.8K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1292-WR02X3482FALTR-ND 883-WR02X3482FAL WR02X3482FAL
Product Name Chip Resistor - Surface Mount 50mW Thick Film Resistors 25V ±1% ±200ppm/℃ -55℃~+125℃ 34.8kΩ 0201 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers