Walsin Technology Corp. Chip Resistor - Surface Mount WR02X2200FAL

Description
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1292-WR02X2200FALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X2200FALDKR-ND
Chip Resistor - Surface Mount 1292-WR02X2200FALDKR-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X2200FALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X2200FALCT-ND
Chip Resistor - Surface Mount 1292-WR02X2200FALCT-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1292-WR02X2200FALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1292-WR02X2200FALTR-ND
Chip Resistor - Surface Mount 1292-WR02X2200FALTR-ND
220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

220 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - WR02X2200FAL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WR02X2200FAL
Chip Resistor - Surface Mount WR02X2200FAL
RES 220 OHM 1% 1/20W 0201

RES 220 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Chip Resistor, Wr02X Series, 220 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin - 58Y7162 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Wr02X Series, 220 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
58Y7162
Surface Mount Chip Resistor, Wr02X Series, 220 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin 58Y7162
Surface Mount Chip Resistor, WR02X Series, 220 ohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, WR02X Series, 220 ohm, 50 mW, 1%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 1292-WR02X2200FALDKR-ND WR02X2200FAL 58Y7162
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Wr02X Series, 220 Ohm, 50 Mw, 1%, 25 V, 0201 [0603 Metric] Rohs Compliant Walsin
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details