Walsin Technology Corp. Res, 200R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin WR02X2000FTL

Description
RES, 200R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:200ohm; Product Range:WR02 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:200ohm; Product Range:WR02 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin - 02AC0801 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin
02AC0801
Res, 200R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin 02AC0801
RES, 200R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:200ohm; Product Range:WR02 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:200ohm; Product Range:WR02 Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02AC0801
Product Name Res, 200R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Walsin
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers