Walsin Technology Corp. Fixed Inductors WLPM706630M4R7LC

Description
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1292-WLPM706630M4R7LCTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 5.5A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1292-WLPM706630M4R7LCTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 40
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details